Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Stepper |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 24Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 37V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
37-V, 2-A bipolar stepper motor driver with integrated current sensing & smart tune technology | Texas Instruments |
Motor Driver, Stepper, Htssop-24 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8886ATPWP .?
Additional datasheets, footprints and schematics for DRV8886ATPWP . are listed on our Part Details page. You can also find images and similar parts to DRV8886ATPWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8886ATPWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8886ATPWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8886ATPWP . fall under?
The DRV8886ATPWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8886ATPWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8886ATPWP . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8886ATPWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8886ATPWP . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8886ATPWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8886ATPWP . often in real-time on the comparison pages.
What if I can't find stock of DRV8886ATPWP .?
You can fill out our help required form which you can use to request a quote for DRV8886ATPWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.