Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | Stepper Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8886AT |
Kit Contents | Eval Board DRV8886AT USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DRV8886AT 2.0A Stepper Motor Driver With Integrated Sense Resistor Evaluation Module | Texas Instruments |
Eval Board, Stepper Motor Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8886ATEVM?
Additional datasheets, footprints and schematics for DRV8886ATEVM are listed on our Part Details page. You can also find images and similar parts to DRV8886ATEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8886ATEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8886ATEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8886ATEVM fall under?
The DRV8886ATEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8886ATEVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8886ATEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8886ATEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8886ATEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8886ATEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8886ATEVM often in real-time on the comparison pages.
What if I can't find stock of DRV8886ATEVM?
You can fill out our help required form which you can use to request a quote for DRV8886ATEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.