Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | - |
Output Voltage | - |
Driver Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Supply Voltage Min | 6.8V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
TEXAS INSTRUMENTS - DRV8872DDARQ1 - Motor Driver / Controller, DC Brush, AEC-Q100, 6.8 V to 45 V supply, 3.6 A/1 Output, SO PowerPAD-8 | Elfaro |
Automotive 50-V, 3.6-A  | Texas Instruments |
3.6A Brush DC Motor Drver W/Fault Report | Mouser Electronics |
Where can I find additional details, specifications and documents for a DRV8872DDARQ1 .?
Additional datasheets, footprints and schematics for DRV8872DDARQ1 . are listed on our Part Details page. You can also find images and similar parts to DRV8872DDARQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8872DDARQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8872DDARQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8872DDARQ1 . fall under?
The DRV8872DDARQ1 . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8872DDARQ1 . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8872DDARQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8872DDARQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8872DDARQ1 . have stock available?
Authorised distributors including Arrow Electronics, Texas Instruments and Mouser Electronics have stock available or on a lead time for DRV8872DDARQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8872DDARQ1 . often in real-time on the comparison pages.
What if I can't find stock of DRV8872DDARQ1 .?
You can fill out our help required form which you can use to request a quote for DRV8872DDARQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.