Application Sub Type | DC Brushless Motor |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8871 |
Kit Contents | Eval Board DRV8871 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | H-Bridge PWM Motor Driver Adjustable PWM Duty Cycle On-board 5V Regulator 6.5-45V Power |
DRV8871 H-Bridge PWM Motor Driver Evaluation Module | Texas Instruments |
Evaluation Board, Bldc Motor Drive | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8871EVM .?
Additional datasheets, footprints and schematics for DRV8871EVM . are listed on our Part Details page. You can also find images and similar parts to DRV8871EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8871EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8871EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8871EVM . fall under?
The DRV8871EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8871EVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8871EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8871EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8871EVM . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8871EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8871EVM . often in real-time on the comparison pages.
What if I can't find stock of DRV8871EVM .?
You can fill out our help required form which you can use to request a quote for DRV8871EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.