Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.82
|
2,744
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
2,944
in stock
|
Buy Now | |
element14
from US$0.97
|
2,944
in stock
|
Buy Now | |
Chip One Stop
from US$0.89
|
2,112
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
182
in stock
|
Buy Now | |
Texas Instruments
from US$0.59
|
-
|
Buy Now |
Motor Type | DC Brush |
---|---|
No. of Outputs | 1Outputs |
Output Current | 2A |
Output Voltage | - |
Driver Case Style | SO PowerPAD |
No. of Pins | 8Pins |
Supply Voltage Min | 6.5V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Motor Driver, Brushed Dc, Sopowerpad-8 | Newark Electronics |
MOTOR DRIVER, BRUSHED DC, SOPOWERPAD-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
50-V, 3.6-A H-bridge motor driver with current regulation | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8870DDAR .?
Additional datasheets, footprints and schematics for DRV8870DDAR . are listed on our Part Details page. You can also find images and similar parts to DRV8870DDAR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8870DDAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8870DDAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8870DDAR . fall under?
The DRV8870DDAR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8870DDAR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8870DDAR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8870DDAR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8870DDAR . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for DRV8870DDAR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8870DDAR . often in real-time on the comparison pages.
What if I can't find stock of DRV8870DDAR .?
You can fill out our help required form which you can use to request a quote for DRV8870DDAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.