DRV8846RGET . Part Information
Details for DRV8846RGET . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Part Specifications
Motor Type | Stepper |
No. of Outputs | 2Outputs |
Output Current | 1A |
Output Voltage | - |
Driver Case Style | VQFN |
No. of Pins | 24Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 18V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOTOR DRIVER, H-BRIDGE, 1.4A, VQFN-24; Motor Type:Stepper; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:VQFN; No. of Pins:24Pins; Supply Voltage Min:4V; Supply Voltage Max:18V; Operating TemperatureRoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV8846RGET .?
Additional datasheets, footprints and schematics for DRV8846RGET . are listed in our Part Details tab. You can also find the DRV8846RGET . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8846RGET . in the Pricing & Inventory tab next to part details. You can view DRV8846RGET . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8846RGET . fall under?
The DRV8846RGET . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8846RGET . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8846RGET . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8846RGET . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV8846RGET . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRV8846RGET ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8846RGET . often in real-time on the comparison pages.
What if I can't find stock of DRV8846RGET .?
You can fill out our help required form which you can use to request a quote for DRV8846RGET . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.