| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Application Sub Type | DC Brushed Motor |
|---|---|
| Silicon Manufacturer | Texas Instruments |
| Kit Application Type | Power Management - Motor Control |
| Silicon Core Number | DRV8839 |
| Kit Contents | Evaluation Board DRV8839 5V DC Motor Micro-USB Cable |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Split Motor and Device Supplies Driver Performance with On-Board MSP430 MCU or External MCU |
Where can I find additional details, specifications and documents for a DRV8839EVM?
Additional datasheets, footprints and schematics for DRV8839EVM are listed on our Part Details page. You can also find images and similar parts to DRV8839EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8839EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8839EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8839EVM fall under?
The DRV8839EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8839EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8839EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8839EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8839EVM have stock available?
There is no stock from authorised distributors for DRV8839EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8839EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8839EVM?
You can fill out our help required form which you can use to request a quote for DRV8839EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.