DRV8838DSGR . Part Information
Details for DRV8838DSGR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy DRV8838DSGR Directly from Texas Instruments (0 in stock) at $0.3200
Part Downloads

Part Specifications
Motor Type | DC Brush |
No. of Outputs | 1Outputs |
Output Current | 1.8A |
Output Voltage | - |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- MOTOR DRIVER, DC BRUSH, 1.8A, WSON-8; Motor Type:DC Brush; No. of Outputs:1Outputs; Output Current:1.8A; Output Voltage:-; Driver Case Style:WSON; No. of Pins:8Pins; Supply Voltage Min:1.8V; Supply Voltage Max:7V; Operating RoHS Compliant: Yes | Newark Electronics
- 11-V, 1.8-A H-bridge motor driver with phase/enable control | Texas Instruments
Viewing Distributors for DRV8838DSGR .
Loading...
Loading Results for DRV8838DSGR .