Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
8,770
in stock
|
Buy Now | |
Texas Instruments
from US$0.29
|
27,781
in stock
|
Buy Now | |
Newark Electronics
from US$0.86
|
2,426
in stock
|
Buy Now | |
element14
from US$0.40
|
2,426
in stock
|
Buy Now | |
Farnell
from US$0.39
|
2,426
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
560
in stock
|
Buy Now | |
Micros
from US$0.51
|
370
in stock
|
Buy Now |
Motor Type | Stepper and DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.8A |
Output Voltage | - |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
12-V, 1.8-A H-bridge motor driver | Texas Instruments |
Motor Driver IC, DRV8837DSGR | RS |
Motor Driver, Dc Brushed, 1.8A, Wson-8 | Newark Electronics |
MOTOR DRIVER, DC BRUSHED, 1.8A, WSON-8 | element14 |
IC: driver | Transfer Multisort Elektronik |
Low-Voltage H-Bridge Driver 1.8÷7V -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a DRV8837DSGR .?
Additional datasheets, footprints and schematics for DRV8837DSGR . are listed on our Part Details page. You can also find images and similar parts to DRV8837DSGR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8837DSGR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8837DSGR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8837DSGR . fall under?
The DRV8837DSGR . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV8837DSGR . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8837DSGR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8837DSGR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8837DSGR . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8837DSGR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8837DSGR . often in real-time on the comparison pages.
What if I can't find stock of DRV8837DSGR .?
You can fill out our help required form which you can use to request a quote for DRV8837DSGR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.