Motor Type | H-Bridge |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1A |
Output Voltage | 11V |
Driver Case Style | WSON |
No. of Pins | 8Pins |
Supply Voltage Min | 1.8V |
Supply Voltage Max | 7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
12-V, 1-A H-bridge motor driver | Texas Instruments |
Motor/Motion Drivers, DRV8837CDSGT | RS |
Motor Driver, H-Bridge, Wson-8 | Newark Electronics |
MOTOR DRIVER, H-BRIDGE, WSON-8 | element14 |
Where can I find additional details, specifications and documents for a DRV8837CDSGT .?
Additional datasheets, footprints and schematics for DRV8837CDSGT . are listed on our Part Details page. You can also find images and similar parts to DRV8837CDSGT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8837CDSGT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8837CDSGT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8837CDSGT . fall under?
The DRV8837CDSGT . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8837CDSGT . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8837CDSGT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8837CDSGT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8837CDSGT . have stock available?
Authorised distributors including Texas Instruments, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8837CDSGT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8837CDSGT . often in real-time on the comparison pages.
What if I can't find stock of DRV8837CDSGT .?
You can fill out our help required form which you can use to request a quote for DRV8837CDSGT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.