Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.55
Motor Type | Half Bridge |
---|---|
No. of Outputs | 2Outputs |
Output Current | 1.5A |
Output Voltage | - |
Driver Case Style | WSON |
No. of Pins | 12Pins |
Supply Voltage Min | 2V |
Supply Voltage Max | 7V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +150°C |
Supply Voltage Range | 2V to 7V |
Driver, Motor, Dual H Bridge, 12Son | Newark Electronics |
DRIVER, MOTOR, DUAL H BRIDGE, 12SON | element14 |
IC: driver | Transfer Multisort Elektronik |
11-V, 1.5-A dual H-bridge motor driver with phase/enable | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8836DSSR .?
Additional datasheets, footprints and schematics for DRV8836DSSR . are listed on our Part Details page. You can also find images and similar parts to DRV8836DSSR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8836DSSR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8836DSSR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8836DSSR . fall under?
The DRV8836DSSR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8836DSSR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8836DSSR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8836DSSR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8836DSSR . have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Texas Instruments have stock available or on a lead time for DRV8836DSSR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8836DSSR . often in real-time on the comparison pages.
What if I can't find stock of DRV8836DSSR .?
You can fill out our help required form which you can use to request a quote for DRV8836DSSR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.