DRV8829EVM Part Information
Details for DRV8829EVM by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy DRV8829EVM Directly from Texas Instruments (21 in stock) at $149.0000
Part Downloads

Part Specifications
Application Sub Type | Stepper Motor |
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Drivers |
Silicon Core Number | DRV8829 |
Kit Contents | Eval Board DRV8829 Easy to Use GUI MCU Control Software Source Code USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 5A Peak / 3.5A RMS Current Output Brake & Coast Modes Supported Thermal & Short Circuit Protection |
Alternative Part Descriptions
- EVAL MOD, STEPPER MOTOR | Newark Electronics
- Evaluation Module for the DRV8829 | Texas Instruments
Viewing Distributors for DRV8829EVM
Loading...
Loading Results for DRV8829EVM