Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$149.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$149.00
|
24
in stock
|
Buy Now |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV8821 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | Dual Stepper Motor Controller |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board DRV8821 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Graphical User Interface Cabling and Software to Control DRV8821 |
Kit Features | Easy to use GUI to allow for Easy Setup Includes all Necessary Cabling and S/W to Control DRV8821 |
Type | Stepper Motor Controller/Driver |
DRV8821 Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8821EVM?
Additional datasheets, footprints and schematics for DRV8821EVM are listed on our Part Details page. You can also find images and similar parts to DRV8821EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8821EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8821EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8821EVM fall under?
The DRV8821EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8821EVM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8821EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8821EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8821EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV8821EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8821EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8821EVM?
You can fill out our help required form which you can use to request a quote for DRV8821EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.