Kit Application Type | Drivers |
---|---|
Application Sub Type | PWM Motor Driver |
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | MSP430 |
Product Range | - |
Kit Contents | Evaluation Board DRV8818 MCU Control Software Source Code Easy to Use GUI USB Cable |
SVHC | No SVHC (27-Jun-2018) |
Features | Evaluation Module to Demonstrates the Capabilities and Performance of the DRV8818 |
Silicon Family Name | MSP430F1xx |
DRV8818 Evaluation Module | Texas Instruments |
Drv8818, Motor Driver, Eval Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8818EVM?
Additional datasheets, footprints and schematics for DRV8818EVM are listed on our Part Details page. You can also find images and similar parts to DRV8818EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8818EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8818EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8818EVM fall under?
The DRV8818EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8818EVM when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8818EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8818EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8818EVM have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for DRV8818EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8818EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8818EVM?
You can fill out our help required form which you can use to request a quote for DRV8818EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.