| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Motor Type | Half Bridge |
|---|---|
| No. of Outputs | 2Outputs |
| Output Current | 2.8A |
| Output Voltage | - |
| Driver Case Style | HTSSOP |
| No. of Pins | 16Pins |
| Supply Voltage Min | 8V |
| Supply Voltage Max | 38V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| IC: driver | TME |
| Ic, Motor Driv, 2.8A, Htssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8816PWP .?
Additional datasheets, footprints and schematics for DRV8816PWP . are listed on our Part Details page. You can also find images and similar parts to DRV8816PWP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8816PWP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8816PWP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8816PWP . fall under?
The DRV8816PWP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8816PWP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8816PWP . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8816PWP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8816PWP . have stock available?
Authorised distributors including TME and Newark Electronics have stock available or on a lead time for DRV8816PWP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8816PWP . often in real-time on the comparison pages.
What if I can't find stock of DRV8816PWP .?
You can fill out our help required form which you can use to request a quote for DRV8816PWP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.