| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Application Sub Type | Half Bridge Driver |
|---|---|
| Silicon Manufacturer | Texas Instruments |
| Kit Application Type | Power Management - Motor Control |
| Silicon Core Number | DRV8816 |
| Kit Contents | Eval Board DRV8816 |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Single Bidirectional/Dual Unidirectional Motor Operation Onboard Speed & Enable Controls |
Where can I find additional details, specifications and documents for a DRV8816EVM?
Additional datasheets, footprints and schematics for DRV8816EVM are listed on our Part Details page. You can also find images and similar parts to DRV8816EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8816EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8816EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8816EVM fall under?
The DRV8816EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8816EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8816EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8816EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8816EVM have stock available?
There is no stock from authorised distributors for DRV8816EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8816EVM often in real-time on the comparison pages.
What if I can't find stock of DRV8816EVM?
You can fill out our help required form which you can use to request a quote for DRV8816EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.