Motor Type | DC |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.5A |
Output Voltage | 3.3V |
Driver Case Style | HTSSOP |
No. of Pins | 28Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 45V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 8814 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 8V to 45V |
47-V, 2.5-A dual brushed DC motor driver with inrush protection | Texas Instruments |
Dc, Dual, Motor Driver, 28-Htssop | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8814PWPR .?
Additional datasheets, footprints and schematics for DRV8814PWPR . are listed on our Part Details page. You can also find images and similar parts to DRV8814PWPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8814PWPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8814PWPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8814PWPR . fall under?
The DRV8814PWPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8814PWPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8814PWPR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8814PWPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8814PWPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8814PWPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8814PWPR . often in real-time on the comparison pages.
What if I can't find stock of DRV8814PWPR .?
You can fill out our help required form which you can use to request a quote for DRV8814PWPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.