Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 400mA |
Output Voltage | - |
Driver Case Style | HTSSOP |
No. of Pins | 38Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 52V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
60-V dual H-bridge smart gate driver | Texas Instruments |
Motor Driver, Brushed Dc, Htssop-38 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8704DCPR .?
Additional datasheets, footprints and schematics for DRV8704DCPR . are listed on our Part Details page. You can also find images and similar parts to DRV8704DCPR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8704DCPR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8704DCPR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8704DCPR . fall under?
The DRV8704DCPR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8704DCPR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8704DCPR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8704DCPR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8704DCPR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8704DCPR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8704DCPR . often in real-time on the comparison pages.
What if I can't find stock of DRV8704DCPR .?
You can fill out our help required form which you can use to request a quote for DRV8704DCPR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.