Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Application Sub Type | PWM Motor Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Drivers |
Silicon Core Number | DRV8432 |
Kit Contents | Eval Board DRV8432 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Advanced Protection System PWM Control Interface On-board Header/Test Points |
Pwm Motor Driver, Evaluation Module | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8432EVM .?
Additional datasheets, footprints and schematics for DRV8432EVM . are listed on our Part Details page. You can also find images and similar parts to DRV8432EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8432EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8432EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8432EVM . fall under?
The DRV8432EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8432EVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8432EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8432EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8432EVM . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8432EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8432EVM . often in real-time on the comparison pages.
What if I can't find stock of DRV8432EVM .?
You can fill out our help required form which you can use to request a quote for DRV8432EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.