Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | DRV8412 |
Kit Application Type | Power Management - Motor Control |
Application Sub Type | PWM Motor Driver |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Family Name | - |
Kit Contents | Evaluation Board DRV8412 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PWM Input Motor Driver Module Double-Side Self-Contained Protection System |
Kit Features | Self-Contained Protection System (Short-Circuit and Thermal) Double-side Plated-through PCB Layout |
Type | PWM Motor Driver |
DRV8412DDWEVM Evaluation Module | Texas Instruments |
Pwm Motor Driver, Evaluation Mod | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV8412DDWEVM?
Additional datasheets, footprints and schematics for DRV8412DDWEVM are listed on our Part Details page. You can also find images and similar parts to DRV8412DDWEVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8412DDWEVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8412DDWEVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8412DDWEVM fall under?
The DRV8412DDWEVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8412DDWEVM when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8412DDWEVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8412DDWEVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8412DDWEVM have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8412DDWEVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8412DDWEVM often in real-time on the comparison pages.
What if I can't find stock of DRV8412DDWEVM?
You can fill out our help required form which you can use to request a quote for DRV8412DDWEVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.