Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Configuration | Half Bridge |
---|---|
Peak Output Current | 2A |
Supply Voltage Min | 6V |
Supply Voltage Max | 60V |
Driver Case Style | VQFN |
No. of Pins | 48Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
65-V max 3-phase smart gate driver with buck regulator & current shunt amplifiers | Texas Instruments |
Mosfet Driver, Half Bridge, Vqfn-48 | Newark Electronics |
MOSFET DRIVER, HALF BRIDGE, VQFN-48 | element14 |
Where can I find additional details, specifications and documents for a DRV8323RSRGZT?
Additional datasheets, footprints and schematics for DRV8323RSRGZT are listed on our Part Details page. You can also find images and similar parts to DRV8323RSRGZT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8323RSRGZT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8323RSRGZT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8323RSRGZT fall under?
The DRV8323RSRGZT is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8323RSRGZT when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8323RSRGZT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8323RSRGZT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8323RSRGZT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8323RSRGZT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8323RSRGZT often in real-time on the comparison pages.
What if I can't find stock of DRV8323RSRGZT?
You can fill out our help required form which you can use to request a quote for DRV8323RSRGZT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.