Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 1.75A |
Output Voltage | - |
Driver Case Style | VQFN |
No. of Pins | 36Pins |
Supply Voltage Min | 8V |
Supply Voltage Max | 60V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
65-V max 3-A peak 3-phase motor driver with integrated FETs | Texas Instruments |
Motor Driver, 3P Bldc, 1.75A, Vqfn-36 | Newark Electronics |
MOTOR DRIVER, 3P BLDC, 1.75A, VQFN-36 | element14 |
Where can I find additional details, specifications and documents for a DRV8313RHHR .?
Additional datasheets, footprints and schematics for DRV8313RHHR . are listed on our Part Details page. You can also find images and similar parts to DRV8313RHHR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8313RHHR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8313RHHR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8313RHHR . fall under?
The DRV8313RHHR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8313RHHR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8313RHHR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8313RHHR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8313RHHR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV8313RHHR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8313RHHR . often in real-time on the comparison pages.
What if I can't find stock of DRV8313RHHR .?
You can fill out our help required form which you can use to request a quote for DRV8313RHHR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.