DRV8308EVM . Part Information
Details for DRV8308EVM . by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Power Management Development Kits
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 84.5200 |
Stock Information
Details
Part Specifications
Application Sub Type | Three Phase AC / DC Brushless Motor Control |
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV8308 |
Kit Contents | Eval Board DRV8308 USB Cable |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | High-performance 8.5-32V Three Phase BLDC Pre-driver MSP430 MCU Onboard GUI for Tuning |
Alternative Part Descriptions
- EVALUATION BOARD, 3PH BL MOTOR PRE-DRIV; Application Sub Type:Three Phase AC / DC Brushless Motor Control; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV8308; RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV8308EVM .?
Additional datasheets, footprints and schematics for DRV8308EVM . are listed in our Part Details tab. You can also find the DRV8308EVM . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8308EVM . in the Pricing & Inventory tab next to part details. You can view DRV8308EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8308EVM . fall under?
The DRV8308EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV8308EVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8308EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8308EVM . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV8308EVM . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for DRV8308EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8308EVM . often in real-time on the comparison pages.
What if I can't find stock of DRV8308EVM .?
You can fill out our help required form which you can use to request a quote for DRV8308EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.