Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.45
|
58,739
in stock
|
Buy Now |
Motor Type | Three Phase DC Brushless |
---|---|
No. of Outputs | 1Outputs |
Output Current | 300mA |
Output Voltage | - |
Driver Case Style | VQFN |
No. of Pins | 40Pins |
Supply Voltage Min | 6V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
40-V max 3-phase smart gate driver with current shunt amplifier | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV8304HRHAT?
Additional datasheets, footprints and schematics for DRV8304HRHAT are listed on our Part Details page. You can also find images and similar parts to DRV8304HRHAT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8304HRHAT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8304HRHAT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8304HRHAT fall under?
The DRV8304HRHAT is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV8304HRHAT when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8304HRHAT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8304HRHAT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8304HRHAT have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV8304HRHAT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8304HRHAT often in real-time on the comparison pages.
What if I can't find stock of DRV8304HRHAT?
You can fill out our help required form which you can use to request a quote for DRV8304HRHAT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.