| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Motor Type | Three Phase DC Brushless |
|---|---|
| No. of Outputs | 1Outputs |
| Output Current | 2.3A |
| Output Voltage | - |
| Driver Case Style | TSSOP |
| No. of Pins | 56Pins |
| Supply Voltage Min | 8V |
| Supply Voltage Max | 60V |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Operating Temperature Range | -40°C to +125°C |
| Supply Voltage Range | 8V to 60V |
| Motor Driver, 3Ph, 56Htssop | Newark Electronics |
| 3-Phase Brushless DC Motor Predriver | Micros |
Where can I find additional details, specifications and documents for a DRV8301DCAR .?
Additional datasheets, footprints and schematics for DRV8301DCAR . are listed on our Part Details page. You can also find images and similar parts to DRV8301DCAR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV8301DCAR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV8301DCAR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV8301DCAR . fall under?
The DRV8301DCAR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV8301DCAR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV8301DCAR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV8301DCAR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV8301DCAR . have stock available?
Authorised distributors including Newark Electronics, Micros and Ozdisan have stock available or on a lead time for DRV8301DCAR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV8301DCAR . often in real-time on the comparison pages.
What if I can't find stock of DRV8301DCAR .?
You can fill out our help required form which you can use to request a quote for DRV8301DCAR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.