Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$0.12
|
8,773
in stock
|
Buy Now |
Device Type | Line Driver |
---|---|
IC Interface Type | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Driver Case Style | TSSOP |
No. of Pins | 14Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 632 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3V to 3.6V |
2-VRMS DirectPath™ line driver with adjustable gain | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV632PWR?
Additional datasheets, footprints and schematics for DRV632PWR are listed on our Part Details page. You can also find images and similar parts to DRV632PWR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV632PWR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV632PWR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV632PWR fall under?
The DRV632PWR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV632PWR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV632PWR you can contact the distributor directly for product support, shipping queries etc.
Is the DRV632PWR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV632PWR have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV632PWR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV632PWR often in real-time on the comparison pages.
What if I can't find stock of DRV632PWR?
You can fill out our help required form which you can use to request a quote for DRV632PWR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.