DRV632EVM Part Information
Details for DRV632EVM by Texas Instruments
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Audio / Video Development Kits
Part Features
- 600-u2126 Output Load Compliant
- Active Mute Control for Pop-Free Audio On/Off Control
- Adjustable Gain by External Gain-Setting Resistors
- Click- and Pop-Reduction Circuitry
- Differential Input and Single-Ended Output
- External Undervoltage Mute
- Ground-Referenced Outputs Eliminate DC- Blocking Capacitors u2013 Reduce Board Area u2013 Reduce Component Cost u2013 Improve THD+N Performance u2013 No Degradation of Low-Frequency Response Due to Output Capacitors
- High SNR, >90 dB
- Low DC Offset, <1 mV
- Low THD+N < 0.01% at 2 Vrms Into 10 ku2126
- Short-Circuit Protection
- Space-Saving TSSOP Package
- Stereo DirectPathu2122 Audio Line Driver u2013 2 Vrms Into 10 ku2126 With 3.3-V Supply
Part Specifications
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DRV632 |
Kit Application Type | Audio |
Application Sub Type | Stereo Line Driver |
Kit Contents | Eval Module DRV632 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Two Channel Evaluation Module Single Ended or Balanced Analogue Input Mute Button |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a DRV632EVM?
Additional datasheets, footprints and schematics for DRV632EVM are listed in our Part Details tab. You can also find the DRV632EVM image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV632EVM in the Pricing & Inventory tab next to part details. You can view DRV632EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV632EVM fall under?
The DRV632EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV632EVM when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV632EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV632EVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for DRV632EVM have stock available?
There is no stock from authorised distributors for DRV632EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV632EVM often in real-time on the comparison pages.
What if I can't find stock of DRV632EVM?
You can fill out our help required form which you can use to request a quote for DRV632EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.