Amplifier Class | AB |
---|---|
No. of Channels | 2 Channel, 2Channels |
Output Power | 870mW |
Supply Voltage Range | 3V to 5.5V |
Amplifier Case Style | TSSOP |
No. of Pins | 14Pins |
Load Impedance | 2.5kohm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | 3V to 5.5V |
Base Number | 602 |
Load Impedance Min | 600ohm |
Operating Temperature Range | -40°C to +85°C |
Output Power (Pout) | -000mW |
Power Rating RMS | 870mW |
Supply Voltage Max | 4.5V |
Supply Voltage Min | 3V |
THD + N | 0.01% @ 2.5kohm VDD=3.3V |
Termination Type | Surface Mount Device |
3-Vrms DirectPath™ | Texas Instruments |
IC AMP CLASS AB STEREO 14-PIN TSSOP | Dan-Mar Components |
Where can I find additional details, specifications and documents for a DRV602PW .?
Additional datasheets, footprints and schematics for DRV602PW . are listed on our Part Details page. You can also find images and similar parts to DRV602PW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV602PW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV602PW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV602PW . fall under?
The DRV602PW . is listed under Semiconductors - ICs > Drivers & Interfaces > Line Drivers.
Can I view similar or alternative parts?
You can view similar parts to DRV602PW . when available in the Line Drivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV602PW . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV602PW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV602PW . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV602PW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV602PW . often in real-time on the comparison pages.
What if I can't find stock of DRV602PW .?
You can fill out our help required form which you can use to request a quote for DRV602PW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.