Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 15V |
Output Current | 4A |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 26V |
Controller IC Case Style | HTSSOP |
No. of Pins | 32Pins |
Frequency | 1.2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
15V/±4A High-Efficiency PWM Power Driver | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV595DAP .?
Additional datasheets, footprints and schematics for DRV595DAP . are listed on our Part Details page. You can also find images and similar parts to DRV595DAP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV595DAP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV595DAP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV595DAP . fall under?
The DRV595DAP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to DRV595DAP . when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV595DAP . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV595DAP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV595DAP . have stock available?
Authorised distributors including Texas Instruments and Farnell have stock available or on a lead time for DRV595DAP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV595DAP . often in real-time on the comparison pages.
What if I can't find stock of DRV595DAP .?
You can fill out our help required form which you can use to request a quote for DRV595DAP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.