| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| Laser Driver Type | Thermoelectric Cooler |
|---|---|
| Driver Case Style | HLQFP |
| No. of Pins | 32Pins |
| Supply Voltage Min | 2.8V |
| Supply Voltage Max | 5.5V |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Base Number | 591 |
| Device Type | Power |
| IC Generic Number | 591 |
| No. of Outputs | 8Outputs |
| Operating Temperature Max | 85°C |
| Operating Temperature Min | -40°C |
| Operating Temperature Range | -40°C to +85°C |
| Output Current | 3A |
| Output Resistance | 0.06ohm |
| Output Source Current Max | 3A |
| Output Voltage | 4.87V |
| Output Voltage Max | 4.87V |
| Peak Output Current | 3A |
| Supply Current | 6.2mA |
| Supply Voltage Range | 2.8V to 5.5V |
| Termination Type | Surface Mount Device |
| PWM POWER DRIVER, SMD, HLQFP32, 591 | element14 |
| Pwm Power Driver, Smd, Hlqfp32, 591 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV591VFP .?
Additional datasheets, footprints and schematics for DRV591VFP . are listed on our Part Details page. You can also find images and similar parts to DRV591VFP . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV591VFP . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV591VFP . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV591VFP . fall under?
The DRV591VFP . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV591VFP . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV591VFP . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV591VFP . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV591VFP . have stock available?
Authorised distributors including Rochester Electronics, element14 and Newark Electronics have stock available or on a lead time for DRV591VFP ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV591VFP . often in real-time on the comparison pages.
What if I can't find stock of DRV591VFP .?
You can fill out our help required form which you can use to request a quote for DRV591VFP . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.