Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Linear Ratiometric |
---|---|
Output Current | 1mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
LINEAR HALL EFFECT SENSOR, SOT-23-3 | element14 |
Linear Hall Effect Sensor, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV5055A4QDBZT .?
Additional datasheets, footprints and schematics for DRV5055A4QDBZT . are listed on our Part Details page. You can also find images and similar parts to DRV5055A4QDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5055A4QDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5055A4QDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5055A4QDBZT . fall under?
The DRV5055A4QDBZT . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5055A4QDBZT . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5055A4QDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5055A4QDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5055A4QDBZT . have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for DRV5055A4QDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5055A4QDBZT . often in real-time on the comparison pages.
What if I can't find stock of DRV5055A4QDBZT .?
You can fill out our help required form which you can use to request a quote for DRV5055A4QDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.