DRV5053OAQDBZT . Part Information
Details for DRV5053OAQDBZT . by Texas Instruments
Semiconductors - ICs > IC Sensors > Hall Effect Sensors

Buy DRV5053OAQDBZT Directly from Texas Instruments (39089 in stock) at $0.3570
Part Downloads

Part Specifications
Hall Effect Type | Bipolar |
Output Current | 2.3mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Alternative Part Descriptions
- HALL EFFECT SENSOR, BIPOLAR, SOT-23-3; Hall Effect Type:Bipolar; Output Current:2.3mA; Sensor Case Style:SOT-23; No. of Pins:3Pins; Supply Voltage Min:2.5V; Supply Voltage Max:38V; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- High voltage (up to 38V), linear hall effect sensor | Texas Instruments
Viewing Distributors for DRV5053OAQDBZT .
Loading...
Loading Results for DRV5053OAQDBZT .