Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Hall Effect Type | Bipolar |
---|---|
Output Current | 2.3mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Hall Effect Sensor, Bipolar, Sot-23-3 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV5053EAQDBZT .?
Additional datasheets, footprints and schematics for DRV5053EAQDBZT . are listed on our Part Details page. You can also find images and similar parts to DRV5053EAQDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5053EAQDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5053EAQDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5053EAQDBZT . fall under?
The DRV5053EAQDBZT . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5053EAQDBZT . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5053EAQDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5053EAQDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5053EAQDBZT . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV5053EAQDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5053EAQDBZT . often in real-time on the comparison pages.
What if I can't find stock of DRV5053EAQDBZT .?
You can fill out our help required form which you can use to request a quote for DRV5053EAQDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.