Status: | Unknown |
---|---|
Series: | DRV5033 Series |
RoHS: | Unknown |
Hall Effect Type | Omnipolar |
---|---|
Operate Point Typ | 0.0035T |
Release Point Typ | 0.002T |
Supply Voltage Min | 2.5V |
Supply Voltage Max | 38V |
Sensor Case Style | SOT-23 |
No. of Pins | 3 Pin, 3Pins |
Product Range | DRV5033 Series |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
High voltage (up to 38V), high bandwidth (up to 30 kHz) omnipolar switch | Texas Instruments |
Ic, Sensor, Omniipolar, 2.5V-38V, Sot23 | Newark Electronics |
IC, SENSOR, OMNIIPOLAR, 2.5V-38V, SOT23 | element14 |
Where can I find additional details, specifications and documents for a DRV5033FAQDBZR .?
Additional datasheets, footprints and schematics for DRV5033FAQDBZR . are listed on our Part Details page. You can also find images and similar parts to DRV5033FAQDBZR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5033FAQDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5033FAQDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5033FAQDBZR . fall under?
The DRV5033FAQDBZR . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5033FAQDBZR . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5033FAQDBZR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5033FAQDBZR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5033FAQDBZR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV5033FAQDBZR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5033FAQDBZR . often in real-time on the comparison pages.
What if I can't find stock of DRV5033FAQDBZR .?
You can fill out our help required form which you can use to request a quote for DRV5033FAQDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.