Hall Effect Type | Omnipolar |
---|---|
Output Current | 5mA |
Sensor Case Style | SOT-23 |
No. of Pins | 3Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Hall Effect Sensor, DRV5032FCDBZT | RS |
Hall Effect Sensor, Omni Polar, Sot-23-3 | Newark Electronics |
HALL EFFECT SENSOR, OMNI POLAR, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a DRV5032FCDBZT .?
Additional datasheets, footprints and schematics for DRV5032FCDBZT . are listed on our Part Details page. You can also find images and similar parts to DRV5032FCDBZT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5032FCDBZT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5032FCDBZT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5032FCDBZT . fall under?
The DRV5032FCDBZT . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5032FCDBZT . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5032FCDBZT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5032FCDBZT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5032FCDBZT . have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV5032FCDBZT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5032FCDBZT . often in real-time on the comparison pages.
What if I can't find stock of DRV5032FCDBZT .?
You can fill out our help required form which you can use to request a quote for DRV5032FCDBZT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.