Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Hall Effect Type | Omnipolar Switch |
---|---|
Output Current | 5mA |
Sensor Case Style | X2SON |
No. of Pins | 4Pins |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a DRV5032AJDMRT?
Additional datasheets, footprints and schematics for DRV5032AJDMRT are listed on our Part Details page. You can also find images and similar parts to DRV5032AJDMRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5032AJDMRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5032AJDMRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5032AJDMRT fall under?
The DRV5032AJDMRT is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV5032AJDMRT when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5032AJDMRT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5032AJDMRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5032AJDMRT have stock available?
There is no stock from authorised distributors for DRV5032AJDMRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5032AJDMRT often in real-time on the comparison pages.
What if I can't find stock of DRV5032AJDMRT?
You can fill out our help required form which you can use to request a quote for DRV5032AJDMRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.