Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$25.00
|
6
in stock
|
Buy Now |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DRV5032 |
Application Sub Type | Hall Effect Sensor |
Kit Contents | DRV5032-SOLAR-EVM Test Board Handheld Magnet (8182) |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DRV5032 Ultra-Low Power, 1.65V to 5.5V Hall Effect Switch Sensor Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV5032-SOLAR-EVM?
Additional datasheets, footprints and schematics for DRV5032-SOLAR-EVM are listed on our Part Details page. You can also find images and similar parts to DRV5032-SOLAR-EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV5032-SOLAR-EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5032-SOLAR-EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV5032-SOLAR-EVM fall under?
The DRV5032-SOLAR-EVM is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV5032-SOLAR-EVM when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5032-SOLAR-EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV5032-SOLAR-EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV5032-SOLAR-EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV5032-SOLAR-EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV5032-SOLAR-EVM often in real-time on the comparison pages.
What if I can't find stock of DRV5032-SOLAR-EVM?
You can fill out our help required form which you can use to request a quote for DRV5032-SOLAR-EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.