DRV5013ADQDBZR . IC Sensors by Texas Instruments

HALL EFFECT SENSOR LATCH SOT-23-3

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Texas Instruments Texas Instruments
24,000 units
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Hall Effect Type Latching
Output Current 30mA
Sensor Case Style SOT-23
No. of Pins 3Pins
Supply Voltage Min 2.5V
Supply Voltage Max 38V
Operating Temperature Min -40°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

High voltage (up to 38-V), high bandwidth (30-kHz) Hall effect latch | Texas Instruments
HALL EFFECT SENSOR, LATCH, SOT-23-3 | Farnell

More Parts in Hall Effect Sensors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a DRV5013ADQDBZR .?

Additional datasheets, footprints and schematics for DRV5013ADQDBZR . are listed on our Part Details page. You can also find images and similar parts to DRV5013ADQDBZR . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for DRV5013ADQDBZR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV5013ADQDBZR . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does DRV5013ADQDBZR . fall under?

The DRV5013ADQDBZR . is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.

Can I view similar or alternative parts?

You can view similar parts to DRV5013ADQDBZR . when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the DRV5013ADQDBZR . you can contact the distributor directly for product support, shipping queries etc.

Is the DRV5013ADQDBZR . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for DRV5013ADQDBZR . have stock available?

Authorised distributors including Texas Instruments and Arrow Electronics have stock available or on a lead time for DRV5013ADQDBZR ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for DRV5013ADQDBZR . often in real-time on the comparison pages.

What if I can't find stock of DRV5013ADQDBZR .?

You can fill out our help required form which you can use to request a quote for DRV5013ADQDBZR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay