Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Quiescent Current | 7mA |
---|---|
Bandwidth | 47kHz |
Sensor Case Style | WQFN |
No. of Pins | 20Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Magnetic Field Sensor, DRV425RTJT | RS |
Magnetic Field Sensor, Single Axis, Wqfn | Newark Electronics |
MAGNETIC FIELD SENSOR, SINGLE AXIS, WQFN | element14 |
Fully-integrated fluxgate magnetic sensor for open-loop applications | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV425RTJT .?
Additional datasheets, footprints and schematics for DRV425RTJT . are listed on our Part Details page. You can also find images and similar parts to DRV425RTJT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV425RTJT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV425RTJT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV425RTJT . fall under?
The DRV425RTJT . is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to DRV425RTJT . when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV425RTJT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV425RTJT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV425RTJT . have stock available?
Authorised distributors including RS, Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for DRV425RTJT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV425RTJT . often in real-time on the comparison pages.
What if I can't find stock of DRV425RTJT .?
You can fill out our help required form which you can use to request a quote for DRV425RTJT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.