Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Texas Instruments |
Silicon Core Number | DRV421 |
Application Sub Type | Magnetic Sensor |
Kit Contents | Evaluation Board DRV421 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Integrated Fluxgate Closed-Loop Error & Over Range Flag Access Flexible Gain Settings 3V/5V Pwr |
DRV421 evaluation module | Texas Instruments |
Evaluation Board, Magnetic Sensor | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV421EVM .?
Additional datasheets, footprints and schematics for DRV421EVM . are listed on our Part Details page. You can also find images and similar parts to DRV421EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV421EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV421EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV421EVM . fall under?
The DRV421EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV421EVM . when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV421EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV421EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV421EVM . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV421EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV421EVM . often in real-time on the comparison pages.
What if I can't find stock of DRV421EVM .?
You can fill out our help required form which you can use to request a quote for DRV421EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.