No distributors results available
View Full Pricing & Stock ComparisonBandwidth | 2MHz |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Amplifier Case Style | SOIC |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 401 |
Input Offset Voltage | 100µV |
No. of Amplifiers | 1Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Slew Rate | 6.5V/µs |
Supply Current | 6.8mA |
Supply Voltage Range | 4.5V to 5.5V |
Termination Type | Surface Mount Device |
Where can I find additional details, specifications and documents for a DRV401AIDWPG4?
Additional datasheets, footprints and schematics for DRV401AIDWPG4 are listed on our Part Details page. You can also find images and similar parts to DRV401AIDWPG4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV401AIDWPG4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV401AIDWPG4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV401AIDWPG4 fall under?
The DRV401AIDWPG4 is listed under Electronic & Electrical Components > Semiconductors - ICs > Amplifiers & Comparators.
Can I view similar or alternative parts?
You can view similar parts to DRV401AIDWPG4 when available in the Amplifiers & Comparators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV401AIDWPG4 you can contact the distributor directly for product support, shipping queries etc.
Is the DRV401AIDWPG4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV401AIDWPG4 have stock available?
There is no stock from authorised distributors for DRV401AIDWPG4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV401AIDWPG4 often in real-time on the comparison pages.
What if I can't find stock of DRV401AIDWPG4?
You can fill out our help required form which you can use to request a quote for DRV401AIDWPG4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.