Silicon Manufacturer | Texas Instruments |
---|---|
Silicon Core Number | MSP430F5510 DRV2700 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Piezo Driver |
Kit Contents | Eval Board DRV2700 MSP430F5510 with Preloaded Firmware Mini-B USB Cable |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Features | MSP430 CPU High-voltage Driver 105V Boost Switch/Power Diode/Diff Amp Multiple I/O 3.6V-5.5V I/P |
DRV2700EVM - High Voltage Piezo Driver with Integrated Boost Converter Evaluation Module | Texas Instruments |
DRV2700 200Vpp HV Piezo Driver Eval Kit | RS |
Eval Board, Drv2700/Msp430 Piezo Driver | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV2700EVM .?
Additional datasheets, footprints and schematics for DRV2700EVM . are listed on our Part Details page. You can also find images and similar parts to DRV2700EVM . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2700EVM . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2700EVM . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2700EVM . fall under?
The DRV2700EVM . is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV2700EVM . when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2700EVM . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2700EVM . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2700EVM . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV2700EVM ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2700EVM . often in real-time on the comparison pages.
What if I can't find stock of DRV2700EVM .?
You can fill out our help required form which you can use to request a quote for DRV2700EVM . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.