Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Haptic Driver |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
IC Package Type | DSBGA |
No. of Pins | 9Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Driver Case Style | DSBGA |
Motor Type | DC |
No. of Outputs | 2Outputs |
Haptic driver for ERM/LRA with waveform library & auto-resonance tracking | Texas Instruments |
Haptic Driver, Erm/Lra Actuator, 9Dsbga | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV2605YZFT?
Additional datasheets, footprints and schematics for DRV2605YZFT are listed on our Part Details page. You can also find images and similar parts to DRV2605YZFT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2605YZFT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2605YZFT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2605YZFT fall under?
The DRV2605YZFT is listed under Semiconductors - ICs > Power Management ICs - PMIC > Drivers & Controllers.
Can I view similar or alternative parts?
You can view similar parts to DRV2605YZFT when available in the Drivers & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2605YZFT you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2605YZFT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2605YZFT have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV2605YZFT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2605YZFT often in real-time on the comparison pages.
What if I can't find stock of DRV2605YZFT?
You can fill out our help required form which you can use to request a quote for DRV2605YZFT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.