Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Haptic Driver |
---|---|
Supply Voltage Min | 2V |
Supply Voltage Max | 5.2V |
IC Package Type | VSSOP |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive Haptic driver for ERM/LRA with 2-V operation, waveform library & auto-resonance tracking | Texas Instruments |
Haptic Driver, Vssop-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV2605LTDGSRQ1 .?
Additional datasheets, footprints and schematics for DRV2605LTDGSRQ1 . are listed on our Part Details page. You can also find images and similar parts to DRV2605LTDGSRQ1 . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2605LTDGSRQ1 . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2605LTDGSRQ1 . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2605LTDGSRQ1 . fall under?
The DRV2605LTDGSRQ1 . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV2605LTDGSRQ1 . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2605LTDGSRQ1 . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2605LTDGSRQ1 . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2605LTDGSRQ1 . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV2605LTDGSRQ1 ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2605LTDGSRQ1 . often in real-time on the comparison pages.
What if I can't find stock of DRV2605LTDGSRQ1 .?
You can fill out our help required form which you can use to request a quote for DRV2605LTDGSRQ1 . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.