Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Haptic Driver with Auto Resonance Tracking |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.2V |
IC Package Type | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Brief Features | Linear Resonance Actuators (LRA) and Optimized Drive for Eccentric Rotating Mass Actuators (ERM) |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 2.5V to 5.2V |
Haptic driver for ERM/LRA with auto-resonance tracking in QFN package | Texas Instruments |
Lra/Erm, Haptic/Vibra Driver, 10Qfn | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV2603RUNT .?
Additional datasheets, footprints and schematics for DRV2603RUNT . are listed on our Part Details page. You can also find images and similar parts to DRV2603RUNT . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2603RUNT . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2603RUNT . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2603RUNT . fall under?
The DRV2603RUNT . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV2603RUNT . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2603RUNT . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2603RUNT . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2603RUNT . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for DRV2603RUNT ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2603RUNT . often in real-time on the comparison pages.
What if I can't find stock of DRV2603RUNT .?
You can fill out our help required form which you can use to request a quote for DRV2603RUNT . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.