Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
IC Function | Haptic Driver with Auto Resonance Tracking |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.2V |
IC Package Type | QFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Haptic driver for ERM/LRA with auto-resonance tracking in QFN package | Texas Instruments |
DC Motor Driver, DRV2603RUNR | RS |
Haptic Driver W/Ard, Erm/Lra, Qfn-10 | Newark Electronics |
HAPTIC DRIVER W/ARD, ERM/LRA, QFN-10 | element14 |
Where can I find additional details, specifications and documents for a DRV2603RUNR .?
Additional datasheets, footprints and schematics for DRV2603RUNR . are listed on our Part Details page. You can also find images and similar parts to DRV2603RUNR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV2603RUNR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV2603RUNR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV2603RUNR . fall under?
The DRV2603RUNR . is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to DRV2603RUNR . when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV2603RUNR . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV2603RUNR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV2603RUNR . have stock available?
Authorised distributors including Texas Instruments, RS, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for DRV2603RUNR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV2603RUNR . often in real-time on the comparison pages.
What if I can't find stock of DRV2603RUNR .?
You can fill out our help required form which you can use to request a quote for DRV2603RUNR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.