| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | DRV201 |
| Kit Application Type | Power Management |
| Application Sub Type | PWM Motor Driver |
| Kit Contents | Eval Board DRV201 USB to I2C Adapter Software |
| Product Range | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Low Power 100mA Output Current Integrated 10-bit D/A Converter Robust On-chip Protection |
Where can I find additional details, specifications and documents for a DRV201EVM?
Additional datasheets, footprints and schematics for DRV201EVM are listed on our Part Details page. You can also find images and similar parts to DRV201EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV201EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV201EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV201EVM fall under?
The DRV201EVM is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to DRV201EVM when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV201EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV201EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV201EVM have stock available?
There is no stock from authorised distributors for DRV201EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV201EVM often in real-time on the comparison pages.
What if I can't find stock of DRV201EVM?
You can fill out our help required form which you can use to request a quote for DRV201EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.