| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
Prices starting from US$2.88
| Device Type | Line |
|---|---|
| IC Interface Type | - |
| Supply Voltage Min | 4.5V |
| Supply Voltage Max | 18V |
| Driver Case Style | SOIC |
| No. of Pins | 8Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 85°C |
| Product Range | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 3 - 168 hours |
| SVHC | No SVHC (27-Jun-2018) |
| Amplifier Case Style | SOIC |
| Amplifier Type | Low Noise |
| Bandwidth | 1.5MHz |
| Base Number | 135 |
| Gain dB Max | 2dB |
| IC Generic Number | 135 |
| Input Offset Voltage Max | 10000µV |
| No. of Amplifiers | 3Amplifiers |
| Operating Temperature Range | -40°C to +85°C |
| Slew Rate | 15V/µs |
| Supply Current | 5.2mA |
| Supply Voltage Range | ± 4.5V to ± 18V |
| Termination Type | Surface Mount Device |
| Line drive audio amplifier,DRV135UA SO8 | RS |
| IC: driver | TME |
| IC, OP AMP, DIFFERENTIAL AUDIO, 135 | element14 |
| Ic, Op Amp, Differential Audio, 135 | Newark Electronics |
Where can I find additional details, specifications and documents for a DRV135UA .?
Additional datasheets, footprints and schematics for DRV135UA . are listed on our Part Details page. You can also find images and similar parts to DRV135UA . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV135UA . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV135UA . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV135UA . fall under?
The DRV135UA . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to DRV135UA . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV135UA . you can contact the distributor directly for product support, shipping queries etc.
Is the DRV135UA . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV135UA . have stock available?
Authorised distributors including RS, Chip One Stop, TME, Rochester Electronics and element14 have stock available or on a lead time for DRV135UA ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV135UA . often in real-time on the comparison pages.
What if I can't find stock of DRV135UA .?
You can fill out our help required form which you can use to request a quote for DRV135UA . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.