DRV11873EVM . Part Information
Details for DRV11873EVM . by Texas Instruments
Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits

Buy DRV11873EVM Directly from Texas Instruments (24 in stock) at $25.0000
Part Downloads

Part Specifications
Application Sub Type | BLDC Motor |
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Power Management - Motor Control |
Silicon Core Number | DRV11873 |
Kit Contents | Evaluation Board DRV11873 |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | PWM and FG Connect pins allow Optional Closed Loop MCU control Fully Protected and Robust Solution |
Alternative Part Descriptions
- EVALUATION MODULE, BLDC MOTOR; Application Sub Type:BLDC Motor; Silicon Manufacturer:Texas Instruments; Kit Application Type:Power Management - Motor Control; Silicon Core Number:DRV11873; Kit Contents:Evaluation Board DRV11873; RoHS Compliant: Yes | Newark Electronics
- DRV11873 Evaluation Module for 12V, 3-Phase Sensor-Less BLDC Motor Controller | Texas Instruments
Viewing Distributors for DRV11873EVM .
Loading...
Loading Results for DRV11873EVM .