Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$99.00
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$99.00
|
28
in stock
|
Buy Now |
Application Sub Type | 3 Phase Sensorless BLDC Motor Driver |
---|---|
Silicon Manufacturer | Texas Instruments |
Kit Application Type | Motor Control |
Silicon Core Number | DRV10983-Q1 |
Kit Contents | Eval Brd DRV10983-Q1 USB2ANY Comm Board USB Cable 10-Pin Ribbon Cable DRV10983-Q1 EVM GUI |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
DRV10983-Q1 Automotive, 12V, 24V Three-Phase, Sensorless BLDC Motor Driver Evaluation Module | Texas Instruments |
Where can I find additional details, specifications and documents for a DRV10983Q1EVM?
Additional datasheets, footprints and schematics for DRV10983Q1EVM are listed on our Part Details page. You can also find images and similar parts to DRV10983Q1EVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for DRV10983Q1EVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view DRV10983Q1EVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does DRV10983Q1EVM fall under?
The DRV10983Q1EVM is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to DRV10983Q1EVM when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the DRV10983Q1EVM you can contact the distributor directly for product support, shipping queries etc.
Is the DRV10983Q1EVM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for DRV10983Q1EVM have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for DRV10983Q1EVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for DRV10983Q1EVM often in real-time on the comparison pages.
What if I can't find stock of DRV10983Q1EVM?
You can fill out our help required form which you can use to request a quote for DRV10983Q1EVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.